CR Magnetics, Inc. Current Sense Transformers CR7RL-162

Description
COMMERCIAL CLASS CURRENT TRANSFO
Request a Quote Datasheet
Description
COMMERCIAL CLASS CURRENT TRANSFO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 582-CR7RL-162-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
582-CR7RL-162-ND
Current Sense Transformers 582-CR7RL-162-ND
COMMERCIAL CLASS CURRENT TRANSFO

COMMERCIAL CLASS CURRENT TRANSFO

Buy Now Datasheet
Current Sense Transformers - 1384687-CR7RL-162 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384687-CR7RL-162
Current Sense Transformers 1384687-CR7RL-162
Win Source Part Number: 1384687-CR7RL-162 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384687-CR7RL-162
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transformers Transformers
Product Number 582-CR7RL-162-ND 1384687-CR7RL-162
Product Name Current Sense Transformers Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3915 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 69.3 volts
Output Voltage 120 volts
View Details