CR Magnetics, Inc. Current Sense Transformers CR5ARL-101

Description
Win Source Part Number: 1384541-CR5ARL-101 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384541-CR5ARL-101 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384541-CR5ARL-101 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384541-CR5ARL-101
Current Sense Transformers 1384541-CR5ARL-101
Win Source Part Number: 1384541-CR5ARL-101 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384541-CR5ARL-101
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet
Current Sense Transformers - CR5ARL-101-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
CR5ARL-101-ND
Current Sense Transformers CR5ARL-101-ND
100A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

100A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

Buy Now Datasheet
Current Sense Transformers - CR5ARL-101 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CR5ARL-101
Current Sense Transformers CR5ARL-101
CURR SENSE XFMR 100A IN-LINE

CURR SENSE XFMR 100A IN-LINE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 1384541-CR5ARL-101 CR5ARL-101-ND CR5ARL-101
Product Name Current Sense Transformers Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformer - 166-2-6609074-1 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details