CR Magnetics, Inc. Current Sense Transformers CR5RL-102

Description
1000A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote
Description
1000A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Transformer with part number 1384568-CR5RL-102 from Win Source Electronics is designed for current monitoring applications. It is part of the Commercial Class series, which offers a cost-effective solution for various energy measurement tasks, including ammeters and current sensing relays. The transformer features a basic accuracy of 10% full scale or better and operates within a temperature range of -20°C to +75°C. It supports a frequency range of 50Hz to 400Hz and has an insulation voltage rating of 3500 Vac for one minute. The device is constructed with a core secured via epoxy resin and is hand-tuned for accuracy. Common secondary ratios are available, making it suitable for a variety of applications. The transformer is compliant with installation category CAT II and pollution degree 2, ensuring reliability in typical environments.

Datasheet Summary
Powered by GS/AI

The Current Sense Transformer with part number 1384568-CR5RL-102 from Win Source Electronics is designed for current monitoring applications. It is part of the Commercial Class series, which offers a cost-effective solution for various energy measurement tasks, including ammeters and current sensing relays. The transformer features a basic accuracy of 10% full scale or better and operates within a temperature range of -20°C to +75°C. It supports a frequency range of 50Hz to 400Hz and has an insulation voltage rating of 3500 Vac for one minute. The device is constructed with a core secured via epoxy resin and is hand-tuned for accuracy. Common secondary ratios are available, making it suitable for a variety of applications. The transformer is compliant with installation category CAT II and pollution degree 2, ensuring reliability in typical environments.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - CR5RL-102-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
CR5RL-102-ND
Current Sense Transformers CR5RL-102-ND
1000A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

1000A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

Buy Now Datasheet
1000A Current Sense Transformer - 163-CR5RL-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000A Current Sense Transformer
163-CR5RL-102
1000A Current Sense Transformer 163-CR5RL-102
CURR SENSE XFMR 1000A IN-LINE Product overview: CR5RL-102 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 1000A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CR5RL-102 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1000A IN-LINE Product overview: CR5RL-102 from CR Magnetics, Inc. is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 1000A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CR5RL-102 can be used for catalog matching and distributor lookup.

Supplier's Site
Current Sense Transformers - 1384568-CR5RL-102 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384568-CR5RL-102
Current Sense Transformers 1384568-CR5RL-102
Win Source Part Number: 1384568-CR5RL-102 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384568-CR5RL-102
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers Transformers
Product Number CR5RL-102-ND 163-CR5RL-102 1384568-CR5RL-102
Product Name Current Sense Transformers 1000A Current Sense Transformer Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω - ADT1.5-122+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers