KEMET Electronics Corporation Current Sense Transformers CT-06-100

Description
10A 1000:1 Current Sense Transformer 50/60Hz Through Hole
Request a Quote Datasheet
Description
10A 1000:1 Current Sense Transformer 50/60Hz Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 399-12113-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
399-12113-ND
Current Sense Transformers 399-12113-ND
10A 1000:1 Current Sense Transformer 50/60Hz Through Hole

10A 1000:1 Current Sense Transformer 50/60Hz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CT-06-100
Transformers - Current Sense Transformers CT-06-100
CURR SENSE XFMR 1000:1 10A TH

CURR SENSE XFMR 1000:1 10A TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 399-12113-ND CT-06-100
Product Name Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0020SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Step Down Transformers - 4-1672209-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details