Texas Instruments LOG101 Logarithmic Amplifier LOG101AIDE4

Description
Logarithmic Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Logarithmic Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOG101 Logarithmic Amplifier - LOG101AIDE4 - Texas Instruments
Dallas, TX, United States
LOG101 Logarithmic Amplifier
LOG101AIDE4
LOG101 Logarithmic Amplifier LOG101AIDE4
Logarithmic Amplifier 8-SOIC -40 to 85

Logarithmic Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
Logarithmic Amplifiers
LOG101AIDE4
Logarithmic Amplifiers LOG101AIDE4
Logarithmic Amplifiers LOGARITHMIC AMP

Logarithmic Amplifiers LOGARITHMIC AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LOG101AIDE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LOG101AIDE4
Instrumentation, OP Amps, Buffer Amps LOG101AIDE4
Logarithmic and Log Ratio Amplifier 1 Circuit No 8-SOIC

Logarithmic and Log Ratio Amplifier 1 Circuit No 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LOG101AIDE4 LOG101AIDE4 LOG101AIDE4
Product Name LOG101 Logarithmic Amplifier Logarithmic Amplifiers Instrumentation, OP Amps, Buffer Amps
Device Type Log Amplifiers
Standards and Certifications RoHS
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS
Source Current (IS) 1 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
10 suppliers