STMicroelectronics 3MHz 15V Operational Amplifier IC LS204IN

Description
2-Ch Bipolar Op Amp, 3MHz GBW, 15V, PDIP Product overview: LS204IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LS204IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Bipolar Op Amp, 3MHz GBW, 15V, PDIP Product overview: LS204IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LS204IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3MHz 15V Operational Amplifier IC
687-LS204IN
3MHz 15V Operational Amplifier IC 687-LS204IN
2-Ch Bipolar Op Amp, 3MHz GBW, 15V, PDIP Product overview: LS204IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LS204IN can be used for catalog matching and distributor lookup.

2-Ch Bipolar Op Amp, 3MHz GBW, 15V, PDIP Product overview: LS204IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LS204IN can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LS204IN - 1057520-LS204IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LS204IN
1057520-LS204IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LS204IN 1057520-LS204IN
Manufacturer: STMicroelectronics Win Source Part Number: 1057520-LS204IN Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 50nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 6 V to 30 V, ±3 V to 15 V Operating Supply Current: 700μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): TL288CP; LT1201CN8; LM833N; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1057520-LS204IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 30 V, ±3 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): TL288CP; LT1201CN8; LM833N;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LS204IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LS204IN
Integrated Circuits (ICs) - Linear - Amplifiers LS204IN
IC OPAMP GP 2 CIRCUIT 8MINI DIP

IC OPAMP GP 2 CIRCUIT 8MINI DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LS204IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LS204IN
Instrumentation, OP Amps, Buffer Amps LS204IN
General Purpose Amplifier 2 Circuit 8-Mini DIP

General Purpose Amplifier 2 Circuit 8-Mini DIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LS204IN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LS204IN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LS204IN
IC OPAMP GP 2 CIRCUIT 8MINI DIP

IC OPAMP GP 2 CIRCUIT 8MINI DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LS204IN 1057520-LS204IN LS204IN LS204IN LS204IN
Product Name 3MHz 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LS204IN Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 15 volts 6 to 30 volts
Slew Rate 1.5 V/µs 1.5 V/µs 1.50E-6 V/µs 1.5 V/µs
Bandwidth 3 MHz 3 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data