Dual Precision Operational Amplifier 8-CDIP -55 to 125
Dual Op Amp, 1MHz BW, 250uV Vos, 120dB Gain, CDIP Product overview: LT1013AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013AMJGB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1204715-LT1013AMJGB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DUAL PRECISION OPERATIONAL AMPLI
General Purpose Amplifier 2 Circuit Push-Pull 8-CDIP
DUAL PRECISION OPERATIONAL AMPLI
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1013AMJGB | 687-LT1013AMJGB | 1204715-LT1013AMJGB | LT1013AMJGB | LT1013AMJGB | LT1013AMJGB |
| Product Name | LT1013AM Dual Precision Operational Amplifier | Dual 1MHz Operational Amplifier IC | Newest Parts - LT1013AMJGB | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 5 volts | 30 volts | ||
| VOS | 0.1500 millivolts | 0.0400 millivolts | 0.0400 millivolts | |||
| Quiescent Current (IQ) | 500 microamps | |||||
| CMRR | 100 dB | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs |