Texas Instruments High-Performance Analog Instrumentation, OP Amps, Buffer Amps LPV324DRG4

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, OP Amps, Buffer Amps - LPV324DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV324DRG4
Instrumentation, OP Amps, Buffer Amps LPV324DRG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324DRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV324DRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV324DRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number LPV324DRG4 LPV324DRG4
Product Name Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS
Source Current (IS) 0.0280 milliamps 0.0280 milliamps
VOS 1.5 millivolts
IBIAS 0.0020 µA
GBW 0.2370 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC428AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details