General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
TEXAS INSTRUMENTS LT1014CNG4 Operational Amplifier, Quad, 1 MHz, 4 Amplifier, 0.4 V/s, 5V to 44V, DIP, 14 Pins
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014CNG4-ND | LT1014CNG4 | LT1014CNG4 | LT1014CNG4 | 815-LT1014CNG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | TEXAS INSTRUMENTS LT1014CNG4 Operational Amplifier, Quad, 1 MHz, 4 Amplifier, 0.4 V/s, 5V to 44V, DIP, 14 Pins |
| Source Current (IS) | 0.3500 milliamps | 0.3500 milliamps | 0.3500 milliamps | 0.3500 milliamps | |
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 4.00E-7 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300, 7.62mm) | |
| Standards | RoHS | RoHS |