Dual Precision Operational Amplifier 8-SOIC 0 to 70
Win Source Part Number: 1382549-LT1013DDG4
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tube
Number of Circuits: 2
Standard Package: 75 pcs
Amplifier Type: General Purpose
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 18 nA
Voltage - Input Offset: 90 µV
Current - Supply: 320µA (x2 Channels)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: LT1013
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 30 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Dual Op Amp, 1MHz, 4V-44V, 22V, 97dB CMRR, 200uV Vos, SOIC Product overview: LT1013DDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 4V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 4V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DDG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual Prec Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1013DDG4 | 1382549-LT1013DDG4 | 687-LT1013DDG4 | LT1013DDG4-ND | LT1013DDG4 | LT1013DDG4 | LT1013DDG4 | LT1013DDG4 |
| Product Name | LT1013D Dual Precision Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 1MHz 4V 44V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 5 volts | |||||
| VOS | 0.8000 millivolts | 0.0900 millivolts | 0.0900 millivolts | |||||
| Quiescent Current (IQ) | 550 microamps | |||||||
| CMRR | 97 dB |