The LT1013M is a dual precision operational amplifier designed for high-performance applications. It operates over a wide temperature range of -55°C to 125°C, making it suitable for military and industrial environments. The amplifier features a low input offset voltage of 150 µV maximum at 25°C and a low offset voltage temperature coefficient of 2 µV/°C. It has a high gain of 1.5 V/µV minimum with a load of 2 kΩ and a low supply current of 0.5 mA maximum at 25°C. The device supports single-supply operation down to 5 V and can swing its output to ground while sinking current. Additionally, it includes phase reversal protection and is characterized by low noise levels, with a typical peak-to-peak noise voltage of 0.55 µV. Applications include thermocouple amplifiers, low-side current measurement, and instrumentation amplifiers. The LT1013M is available in an 8-pin CDIP package.
Dual Precision Operational Amplifier 8-CDIP -55 to 125
Dual Precision Operational Amplifier 8-CDIP -55 to 125 Product overview: LT1013MJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013MJGB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit No 8-CDIP
General Purpose Amplifier 2 Circuit 8-CDIP
DUAL PRECISION OPERATIONAL AMPLI
IC OPAMP GP 2 CIRCUIT 8CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1013MJGB | 687-LT1013MJGB | LT1013MJGB | LT1013MJGB | LT1013MJGB | LT1013MJGB |
| Product Name | LT1013M Dual Precision Operational Amplifier | Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 30 volts | 5 volts | ||
| VOS | 0.3000 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||
| Quiescent Current (IQ) | 550 microamps | |||||
| CMRR | 97 dB | |||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs |