Quad Precision Operational Amplifier 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 924011-LT1014DDWE4
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 4 Circuit - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LT1014
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 1MHz BW, 5V-44V, 120dB Gain, SOIC Product overview: LT1014DDWE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014DDWE4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
Precision Amplifiers Quad Precision Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014DDWE4 | 924011-LT1014DDWE4 | LT1014DDWE4-ND | 687-LT1014DDWE4 | LT1014DDWE4 | LT1014DDWE4 | LT1014DDWE4 | LT1014DDWE4 |
| Product Name | LT1014D Quad Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DDWE4 | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 5V 44V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 44 volts | 22 volts | 30 volts | |||||
| VOS | 0.8000 millivolts | 0.0600 millivolts | ||||||
| Quiescent Current (IQ) | 550 microamps | |||||||
| CMRR | 97 dB |