Operational Amplifier, 4 Func, 6000uV Offset-Max, CMOS, PDIP14
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1204198-LPC660IN
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CMOS 4 CIRCUIT 14DIP Product overview: LPC660IN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC660IN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPC660IN | 1204198-LPC660IN | 687-LPC660IN | LPC660IN | LPC660IN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC660IN | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; DIP14 | Tube | DIP; 14-DIP (0.300\", 7.62mm) | 14-DIP (0.300, 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| Slew Rate | 0.1100 V/µs | 0.1100 V/µs | 1.10E-7 V/µs | ||
| Bandwidth | 0.3500 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |