Texas Instruments LT1014 Quad Precision Operational Amplifier LT1014MJ

Description
Quad Precision Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quad Precision Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1014 Quad Precision Operational Amplifier - LT1014MJ - Texas Instruments
Dallas, TX, United States
LT1014 Quad Precision Operational Amplifier
LT1014MJ
LT1014 Quad Precision Operational Amplifier LT1014MJ
Quad Precision Operational Amplifier 14-CDIP -55 to 125

Quad Precision Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz Operational Amplifier IC
687-LT1014MJ
Quad 1MHz Operational Amplifier IC 687-LT1014MJ
Quad Precision Op Amp, 1MHz GBW, 450uV Vos, CDIP Product overview: LT1014MJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014MJ can be used for catalog matching and distributor lookup.

Quad Precision Op Amp, 1MHz GBW, 450uV Vos, CDIP Product overview: LT1014MJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014MJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LT1014MJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LT1014MJ
Instrumentation, OP Amps, Buffer Amps LT1014MJ
General Purpose Amplifier 4 Circuit No 14-CDIP

General Purpose Amplifier 4 Circuit No 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LT1014MJ
Integrated Circuits (ICs) - Linear - Amplifiers LT1014MJ
QUAD PRECISION OPERATIONAL AMPLI

QUAD PRECISION OPERATIONAL AMPLI

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LT1014MJ 687-LT1014MJ LT1014MJ LT1014MJ
Product Name LT1014 Quad Precision Operational Amplifier Quad 1MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 5 to 44 volts 5 to 44 volts 4 volts
VOS 0.3000 millivolts 0.0600 millivolts
Quiescent Current (IQ) 550 microamps
CMRR 97 dB
GBW 1 MHz 0.7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
BUF11702 10+1 Channel High Current Buffer - BUF11702PWP - Texas Instruments
Specs
RoHS Compliant RoHS
View Details
9 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC5612IMX - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 75 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers