Dual Precision Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1204721-LT1013DP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 60μV
Family Name: LT1013D
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): SA532N; OP213EP; UPC358C;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 1MHz, 22V, 97dB CMRR, PDIP Product overview: LT1013DP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 300uV Offset-Max, BIPolar, PDIP8
IC OPAMP GP 2 CIRCUIT 8DIP
Precision Amplifiers Dual Prec
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
OP AMP, 1MHZ, 0.4V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:4V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1013DP | 1204721-LT1013DP | 296-7045-5-ND | 687-LT1013DP | LT1013DP | 2494952 | LT1013DP | LT1013DP | LT1013DP | LT1013DP | 28AH3803 |
| Product Name | LT1013D Dual Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DP | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 22V Operational Amplifier IC | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1Mhz, 0.4V/us, Dip-8; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 5 volts | 4 to 44 volts | |||||||
| VOS | 0.8000 millivolts | 0.0600 millivolts | 0.0900 millivolts | ||||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||||
| CMRR | 97 dB |