Quad Precision Operational Amplifier 16-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 16-SOIC
Operational Amplifier, 4 Func, 800uV Offset-Max, BIPolar, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1204736-LT1014DDW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 12nA
Voltage - Input Offset: 200μV
Family Name: LT1014D
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): LT1179S; LT1079S; LT1079SW#PBF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Quad Op Amp, 1MHz BW, 5V-44V, 120dB Gain, SOIC Product overview: LT1014DDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014DDW can be used for catalog matching and distributor lookup.
OP-AMP, 1MHZ, 0.4V/US, SOIC-16; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:5V to 44V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Precision Amplifiers Quad Precision Op Amp
IC OPAMP GP 4 CIRCUIT 16SOIC
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014DDW | 296-26134-5-ND | LT1014DDW | 1204736-LT1014DDW | 687-LT1014DDW | 28AH3804 | LT1014DDW | LT1014DDW | LT1014DDW | LT1014DDW | LT1014DDW |
| Product Name | LT1014D Quad Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DDW | Quad 1MHz 5V 44V Operational Amplifier IC | Op-Amp, 1Mhz, 0.4V/us, Soic-16; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 44 volts | 22 volts | 4 volts | 4 volts | |||||||
| VOS | 0.8000 millivolts | 0.2000 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||||
| CMRR | 97 dB |