2-Ch Bipolar Op Amp, 2.5MHz GBW, 15V, SO Package Product overview: LS204CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LS204CD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 923979-LS204CD
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 2 Circuit - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LS204
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LS204CD | 923979-LS204CD | LS204CD | LS204CD | LS204CD | LS204CD |
| Product Name | 2.5MHz 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LS204CD | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2.5MHZ 8SO | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | |||||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |||
| Bandwidth | 2.5 MHz | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |