Dual Precision Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 020191-LT1013CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 1MHz BW, 4V-44V Supply, PDIP Product overview: LT1013CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 4V, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 4V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013CP can be used for catalog matching and distributor lookup.
IC, OP AMP, DUAL; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Precision Amplifiers Dual Precision
General Purpose Amplifier 2 Circuit 8-PDIP
IC, AMPLIFIER, 2 CIRCUIT, 0.4V/S, 350A (X2 CHANNELS), OUTPUT 20MA, 1MHZ, 15NA, THROUGH HOLE, 8-PDIP, 7.62MM. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LT1013CP | 5170592 | 5170592P | 020191-LT1013CP | 296-1399-5-ND | 687-LT1013CP | 28AH3797 | LT1013CP | LT1013CP | LT1013CP | LT1013CP | 16682361 | LT1013CP |
| Product Name | LT1013 Dual Precision Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013CP | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 4V 44V Operational Amplifier IC | Ic, Op Amp, Dual; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 22 volts | 2 to 18 volts | 5 volts | 5 volts | |||||||
| VOS | 0.3000 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||||||
| CMRR | 97 dB |