Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV981IRUGRG4

Description
Win Source Part Number: 1070414-LMV981IRUGRG 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 15 nA Voltage - Input Offset: 1 mV Current - Supply: 116µA Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: LMV981 Product Status: Obsolete Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1070414-LMV981IRUGRG 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 15 nA Voltage - Input Offset: 1 mV Current - Supply: 116µA Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: LMV981 Product Status: Obsolete Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1070414-LMV981IRUGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1070414-LMV981IRUGRG4
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1070414-LMV981IRUGRG4
Win Source Part Number: 1070414-LMV981IRUGRG 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.42V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 15 nA Voltage - Input Offset: 1 mV Current - Supply: 116µA Package / Case: 8-XFQFN Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: LMV981 Product Status: Obsolete Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5 V

Win Source Part Number: 1070414-LMV981IRUGRG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42V/µs
Gain Bandwidth Product: 1.5 MHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 1 mV
Current - Supply: 116µA
Package / Case: 8-XFQFN
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: LMV981
Product Status: Obsolete
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5 V

Buy Now Datasheet
Operational Amplifier IC - 687-LMV981IRUGRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMV981IRUGRG4
Operational Amplifier IC 687-LMV981IRUGRG4
Single 1.8-V Operational Amplifier with Rail-To-Rail Input and Output and Shutdown 8-X2QFN -40 to 125 Product overview: LMV981IRUGRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981IRUGRG4 can be used for catalog matching and distributor lookup.

Single 1.8-V Operational Amplifier with Rail-To-Rail Input and Output and Shutdown 8-X2QFN -40 to 125 Product overview: LMV981IRUGRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981IRUGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981IRUGRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV981IRUGRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV981IRUGRG4
IC OPAMP GP 1 CIRCUIT 8X2QFN

IC OPAMP GP 1 CIRCUIT 8X2QFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV981IRUGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV981IRUGRG4
Instrumentation, OP Amps, Buffer Amps LMV981IRUGRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5)

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1070414-LMV981IRUGRG4 687-LMV981IRUGRG4 LMV981IRUGRG4 LMV981IRUGRG4
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.1160 milliamps 0.1160 milliamps 0.1160 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 0.0150 µA 0.0150 µA
GBW 1.5 MHz 1.5 MHz
Slew Rate 0.4200 V/µs 0.4200 V/µs 0.4200 V/µs
Unlock Full Specs
to access all available technical data