Texas Instruments LT1013M Dual Precision Operational Amplifier LT1013MJG

Description
Dual Precision Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual Precision Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1013M Dual Precision Operational Amplifier - LT1013MJG - Texas Instruments
Dallas, TX, United States
LT1013M Dual Precision Operational Amplifier
LT1013MJG
LT1013M Dual Precision Operational Amplifier LT1013MJG
Dual Precision Operational Amplifier 8-CDIP -55 to 125

Dual Precision Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1378877-LT1013MJG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1378877-LT1013MJG
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1378877-LT1013MJG
Win Source Part Number: 1378877-LT1013MJG Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP Mounting Type: Through Hole HTSUS: 8542.33.0001 ECCN: EAR99 Output Type: Push-Pull Current - Supply: 350µA (x2 Channels) Current - Output / Channel: 25 mA Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.4V/µs Gain Bandwidth Product: 700 kHz Current - Input Bias: 15 nA Voltage - Input Offset: 60 µV Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 30 V

Win Source Part Number: 1378877-LT1013MJG
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Mounting Type: Through Hole
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Push-Pull
Current - Supply: 350µA (x2 Channels)
Current - Output / Channel: 25 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 60 µV
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 30 V

Buy Now Datasheet
Dual Operational Amplifier IC - 687-LT1013MJG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Operational Amplifier IC
687-LT1013MJG
Dual Operational Amplifier IC 687-LT1013MJG
Dual Precision Operational Amplifier 8-CDIP -55 to 125 Product overview: LT1013MJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013MJG can be used for catalog matching and distributor lookup.

Dual Precision Operational Amplifier 8-CDIP -55 to 125 Product overview: LT1013MJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013MJG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LT1013MJG - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LT1013MJG
Instrumentation, OP Amps, Buffer Amps LT1013MJG
DUAL PRECISION OPERATIONAL AMPLI

DUAL PRECISION OPERATIONAL AMPLI

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LT1013MJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LT1013MJG
Instrumentation, OP Amps, Buffer Amps LT1013MJG
General Purpose Amplifier 2 Circuit Push-Pull 8-CDIP

General Purpose Amplifier 2 Circuit Push-Pull 8-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LT1013MJG
Integrated Circuits (ICs) - Linear - Amplifiers LT1013MJG
DUAL PRECISION OPERATIONAL AMPLI

DUAL PRECISION OPERATIONAL AMPLI

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LT1013MJG 1378877-LT1013MJG 687-LT1013MJG LT1013MJG LT1013MJG LT1013MJG
Product Name LT1013M Dual Precision Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 5 volts 5 volts
VOS 0.3000 millivolts 0.0600 millivolts 0.0600 millivolts 0.0600 millivolts
Quiescent Current (IQ) 550 microamps
CMRR 97 dB
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC446AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201MPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier - 5962-9453402QXA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers