Texas Instruments LT1014A Quad Precision Operational Amplifiers LT1014AMJ

Description
Quad Precision Operational Amplifiers 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quad Precision Operational Amplifiers 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1014A Quad Precision Operational Amplifiers - LT1014AMJ - Texas Instruments
Dallas, TX, United States
LT1014A Quad Precision Operational Amplifiers
LT1014AMJ
LT1014A Quad Precision Operational Amplifiers LT1014AMJ
Quad Precision Operational Amplifiers 14-CDIP -55 to 125

Quad Precision Operational Amplifiers 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LT1014AMJ
Integrated Circuits (ICs) - Linear - Amplifiers LT1014AMJ
QUAD PRECISION OPERATIONAL AMPLI

QUAD PRECISION OPERATIONAL AMPLI

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LT1014AMJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LT1014AMJ
Instrumentation, OP Amps, Buffer Amps LT1014AMJ
General Purpose Amplifier 4 Circuit No 14-CDIP

General Purpose Amplifier 4 Circuit No 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LT1014AMJ LT1014AMJ LT1014AMJ
Product Name LT1014A Quad Precision Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 44 volts
Slew Rate 4.00E-7 V/µs 0.4000 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC409AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101HPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers