Quad Precision Operational Amplifier 16-SOIC -55 to 125
General Purpose Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 1MHz, 5V-44V, 16-SOIC, General Purpose Product overview: LT1014DMDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014DMDW can be used for catalog matching and distributor lookup.
OP AMP, 1MHZ, 0.4V/US, SOIC-16; NO. OF A; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
Precision Amplifiers Quad Precision Op Amp
General Purpose Amplifier 4 Circuit 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014DMDW | 296-26135-5-ND | 687-LT1014DMDW | 26AJ7471 | LT1014DMDW | LT1014DMDW | LT1014DMDW | LT1014DMDW |
| Product Name | LT1014D Quad Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 5V 44V Operational Amplifier IC | Op Amp, 1Mhz, 0.4V/us, Soic-16; No. Of A; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 44 volts | 22 volts | 30 volts | |||||
| VOS | 0.8000 millivolts | 0.0600 millivolts | ||||||
| Quiescent Current (IQ) | 550 microamps | |||||||
| CMRR | 97 dB |