Texas Instruments LT1013D Dual Precision Operational Amplifier LT1013DDR

Description
Dual Precision Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Precision Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1013D Dual Precision Operational Amplifier - LT1013DDR - Texas Instruments
Dallas, TX, United States
LT1013D Dual Precision Operational Amplifier
LT1013DDR
LT1013D Dual Precision Operational Amplifier LT1013DDR
Dual Precision Operational Amplifier 8-SOIC 0 to 70

Dual Precision Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DDR - 020192-LT1013DDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DDR
020192-LT1013DDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DDR 020192-LT1013DDR
Manufacturer: Texas Instruments Win Source Part Number: 020192-LT1013DDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Family Name: LT1013D Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): OP220GSZ; OP220GS-REEL; OP220GSZ-REEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 020192-LT1013DDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Family Name: LT1013D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): OP220GSZ; OP220GS-REEL; OP220GSZ-REEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14615-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14615-2-ND
Instrumentation, Op Amps, Buffer Amps 296-14615-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14615-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14615-6-ND
Instrumentation, Op Amps, Buffer Amps 296-14615-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14615-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14615-1-ND
Instrumentation, Op Amps, Buffer Amps 296-14615-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 4V 44V Operational Amplifier IC
687-LT1013DDR
Dual 1MHz 4V 44V Operational Amplifier IC 687-LT1013DDR
Dual Op Amp, 1MHz BW, 4V-44V, 22V Op, 350uA, SOIC Product overview: LT1013DDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 4V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 4V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 4V-44V, 22V Op, 350uA, SOIC Product overview: LT1013DDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 4V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 4V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2088612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2088612
Op Amps 2088612
Texas Instruments LT1013DDR

Texas Instruments LT1013DDR

Supplier's Site
Op Amps - 2088612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2088612P
Op Amps 2088612P
Texas Instruments LT1013DDR

Texas Instruments LT1013DDR

Supplier's Site
Op Amps - 2088611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2088611
Op Amps 2088611
Texas Instruments LT1013DDR

Texas Instruments LT1013DDR

Supplier's Site
Linear Amplifier IC - 17206739 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17206739
Linear Amplifier IC 17206739
(PRICE/TC), OP-AMP, 1MHZ, 0.4V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:700KHZ; SLEW RATE:0.4V/µS; SUPPLY VOLTAGE RANGE:5V TO 30V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, 1MHZ, 0.4V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:700KHZ; SLEW RATE:0.4V/µS; SUPPLY VOLTAGE RANGE:5V TO 30V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Operational Amplifier/Comparator >> Precision OpAmps - LT1013DDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
LT1013DDR
Operational Amplifier/Comparator >> Precision OpAmps LT1013DDR
1MHz 18nA Dual SOIC-8 Precision OpAmps ROHS

1MHz 18nA Dual SOIC-8 Precision OpAmps ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LT1013DDR
Precision Amplifiers LT1013DDR
Precision Amplifiers Dual Prec Op Amp

Precision Amplifiers Dual Prec Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LT1013DDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LT1013DDR
Instrumentation, OP Amps, Buffer Amps LT1013DDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 1Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH3799 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH3799
Op-Amp, 1Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH3799
OP-AMP, 1MHZ, 0.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.4V/µs; Supply Voltage Range:5V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.4V/µs; Supply Voltage Range:5V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LT1013DDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LT1013DDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LT1013DDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LT1013DDR
Instrumentation, OP Amps, Buffer Amps LT1013DDR
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LT1013DDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LT1013DDR
Integrated Circuits (ICs) - Linear - Amplifiers LT1013DDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LT1013DDR 020192-LT1013DDR 296-14615-2-ND 687-LT1013DDR 2088612 2088612P 17206739 LT1013DDR LT1013DDR LT1013DDR 28AH3799 LT1013DDR LT1013DDR LT1013DDR
Product Name LT1013D Dual Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DDR Instrumentation, Op Amps, Buffer Amps Dual 1MHz 4V 44V Operational Amplifier IC Op Amps Op Amps Linear Amplifier IC Operational Amplifier/Comparator >> Precision OpAmps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 1Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 22 volts 5 volts 5 volts
VOS 0.8000 millivolts 0.2000 millivolts 0.0900 millivolts 0.0900 millivolts
Quiescent Current (IQ) 550 microamps
CMRR 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260467-ALM2403QPWPRQ1 - Win Source Electronics
Specs
Source Current (IS) 3.6 milliamps
VOS 6 millivolts
IBIAS 1.00E-5 µA
View Details
7 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers