The LT1013DMDG4 is a dual precision operational amplifier in an 8-pin SOIC package measuring 4.90mm by 3.91mm, characterized for operation from -55°C to 125°C with a maximum supply current of 0.5mA at 25°C, input offset voltage of 150µV maximum at 25°C, and offset-voltage temperature coefficient of 2µV/°C maximum. It supports single-supply operation down to 5V, with input voltage range including ground and output swing to within a few millivolts of ground. Phase reversal protection is included.
Dual Precision Operational Amplifier 8-SOIC -55 to 125
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual Prec Op Amp
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1013DMDG4 | 296-48878-ND | LT1013DMDG4 | LT1013DMDG4 | LT1013DMDG4 | LT1013DMDG4 |
| Product Name | LT1013D Dual Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 44 volts | 5 volts | ||||
| VOS | 0.8000 millivolts | 0.0900 millivolts | ||||
| Quiescent Current (IQ) | 550 microamps | |||||
| CMRR | 97 dB |