Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IDR LPV324IDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1057086-LPV324IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 28μA Channel Output Current: 72mA Gain Bandwidth Product (GBP): 237kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1057086-LPV324IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 28μA Channel Output Current: 72mA Gain Bandwidth Product (GBP): 237kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IDR - 1057086-LPV324IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IDR
1057086-LPV324IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IDR 1057086-LPV324IDR
Manufacturer: Texas Instruments Win Source Part Number: 1057086-LPV324IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 28μA Channel Output Current: 72mA Gain Bandwidth Product (GBP): 237kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1057086-LPV324IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 28μA
Channel Output Current: 72mA
Gain Bandwidth Product (GBP): 237kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Quad SOIC Operational Amplifier IC
687-LPV324IDR
Low-Power Quad SOIC Operational Amplifier IC 687-LPV324IDR
Quad, Low-Voltage, Low Power, RRO 14-SOIC -40 to 125 Product overview: LPV324IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324IDR can be used for catalog matching and distributor lookup.

Quad, Low-Voltage, Low Power, RRO 14-SOIC -40 to 125 Product overview: LPV324IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324IDR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV324IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV324IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV324IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV324IDR
Instrumentation, OP Amps, Buffer Amps LPV324IDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1057086-LPV324IDR 687-LPV324IDR LPV324IDR LPV324IDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324IDR Low-Power Quad SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 5 volts 5 volts
Source Current (IS) 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps
VOS 1.5 millivolts 1.5 millivolts
IBIAS 0.0020 µA 0.0020 µA
GBW 0.2370 MHz 0.2370 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD621AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.8000 MHz
View Details
Op Amps - 2412946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers