Manufacturer: Texas Instruments
Win Source Part Number: 1204723-LT1013IP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation, Signal Processing
Operational Amplifier, 2 Func, 550uV Offset-Max, BIPolar, PDIP8
Dual Precision Operational Amplifier 8-PDIP Product overview: LT1013IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1204723-LT1013IP | LT1013IP | 687-LT1013IP | LT1013IP | LT1013IP |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013IP | Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; PDIP; PDIP8 | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Bandwidth | 0.7000 MHz | ||||
| Standards | RoHS | ||||
| Source Current (IS) | 0.3500 milliamps |