The LT1014MFKB is a quad precision operational amplifier designed for applications requiring high performance and low noise. It operates with both dual ±15-V and single 5-V power supplies, making it versatile for various circuit configurations. The input voltage range extends to ground, allowing the output to swing close to ground while sinking current, which is beneficial for low-voltage applications. Key specifications include a maximum input offset voltage of 300 µV at 25°C, an offset voltage temperature coefficient of 2.5 µV/°C, and an input offset current of 1.5 nA at 25°C. The amplifier features a high gain of 1.2 V/µV (with a load of 2 k,Ѷ) and a low supply current of 2.2 mA maximum. Additionally, it exhibits low peak-to-peak noise voltage of 0.55 µV typical and low current noise of 0.07 pA/,àöHz typical. The LT1014MFKB is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. Its 20-pin LCCC package provides a compact solution for applications requiring multiple amplifiers in a single package.
Quad Precision Operational Amplifier 20-LCCC -55 to 125
General Purpose Amplifier 4 Circuit Push-Pull 20-LCCC (8.89x8.89)
QUAD PRECISION OPERATIONAL AMPLI
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014MFKB | LT1014MFKB | LT1014MFKB |
| Product Name | LT1014 Quad Precision Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 5 to 44 volts | 4 volts | |
| VOS | 0.3000 millivolts | 0.0600 millivolts | |
| Quiescent Current (IQ) | 550 microamps | ||
| CMRR | 97 dB | ||
| GBW | 1 MHz | 0.7000 MHz |