The LT1014DIDW is a quad precision operational amplifier in a 16-pin SOIC (DW) package, designed for operation from -40°C to 105°C. It supports single- and dual-supply operation with input voltage range extending to ground and output swing to within a few millivolts of ground. The device has a maximum input offset voltage of 800 µV, an input offset voltage temperature coefficient of 2.5 µV/°C max, and a maximum supply current of 2.2 mA at 25°C. It features a minimum open-loop gain of 1.2 V/µV with a 2 kΩ load and noise performance of 0.55 µV typical peak-to-peak and 0.07 pA/√Hz current noise. The package supports taped and reeled handling with a 2000-unit reel size.
Quad Precision Operational Amplifier 16-SOIC -40 to 105
General Purpose Amplifier 4 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1204737-LT1014DIDW
Packaging: Tube
Mounting Style: SMD
Supply Current: 350μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 12nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LT1014
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Quad Op Amp, 1MHz, 5V-44V, SOIC, -40C to 105C Product overview: LT1014DIDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014DIDW can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 16SOIC
Precision Amplifiers Quad Precision
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC, OP AMP, QUAD PRECISION, 16SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014DIDW | 296-7046-5-ND | 1204737-LT1014DIDW | 687-LT1014DIDW | LT1014DIDW | LT1014DIDW | LT1014DIDW | LT1014DIDW | 33AH4327 |
| Product Name | LT1014D Quad Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DIDW | Quad 1MHz 5V 44V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad Precision, 16Soic; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 44 volts | 4 to 44 volts | 22 volts | 4 volts | 2 to 18 volts | ||||
| VOS | 0.8000 millivolts | 0.2000 millivolts | 0.0600 millivolts | ||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||
| CMRR | 97 dB |