Dual Precision Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 1MHz BW, 4V-44V, 60uV Vos, 22V Max, SOIC Product overview: LT1013CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 4V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 4V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013CD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 300uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 2 CIRCUIT 8SOIC
INTEGRATED CIRCUIT, PRECISION AMPLIFIER, SOIC 8, 1 MHZ, 20 MA. FREE 2 YEAR RADWELL WARRANTY
Precision Amplifiers Dual Prec Lo-Pwr Op Amp
General Purpose Amplifier 2 Circuit 8-SOIC
OP-AMP, DUAL, 1MHZ, 0.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:4V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LT1013CD | 687-LT1013CD | 296-23225-5-ND | LT1013CD | LT1013CD | 17217491 | LT1013CD | LT1013CD | 26AJ7470 | LT1013CD |
| Product Name | LT1013 Dual Precision Operational Amplifier | Dual 1MHz 4V 44V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 1Mhz, 0.4V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 5 volts | |||||||
| VOS | 0.3000 millivolts | 0.0600 millivolts | ||||||||
| Quiescent Current (IQ) | 550 microamps | |||||||||
| CMRR | 97 dB |