Quad Precision Operational Amplifier 14-PDIP 0 to 70
Quad Op Amp, 1MHz BW, 5V-44V Supply, Bipolar, PDIP Product overview: LT1014DN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5V, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014DN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 072157-LT1014DN
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300" 7.62mm)
Manufacturer Device Package: 14-PDIP
Number of Circuits: 4
Standard Package: 25
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.4 V/µs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 12nA
Voltage - Input Offset: 60µV
Current - Supply: 350µA
Voltage - Supply Single/Dual (±): 4 V ~ 44 V ±2 V ~ 22 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 800uV Offset-Max, BIPolar, PDIP14
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Precision Amplifiers Quad Precision
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
OP-AMP, PRECISION, 1MHZ, 0.4V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:5V to 44V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LT1014DN | 687-LT1014DN | 072157-LT1014DN | LT1014DN | 296-7047-5-ND | 526846 | LT1014DN | LT1014DN | LT1014DN | LT1014DN | 64AH3910 |
| Product Name | LT1014D Quad Precision Operational Amplifier | Quad 1MHz 5V 44V Operational Amplifier IC | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Precision, 1Mhz, 0.4V/us, Dip-14; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 44 volts | 22 volts | 30 volts | 4 volts | |||||||
| VOS | 0.8000 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||||
| CMRR | 97 dB |