Dual Precision Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 1MHz BW, 4V-44V Supply, 97dB CMRR, SOIC Product overview: LT1013DD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 4V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 4V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082963-LT1013DD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Family Name: LT1013D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): OP220GS-REEL7; OP220GSZ-REEL; BA10358F-E2; OP220GS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Precision Amplifiers Dual Prec
IC OPAMP GP 2 CIRCUIT 8SOIC
OPERATIONAL AMPLIFIER IC, 5-30 V, 8 PIN, DUAL PRECISION, OPERATING TEMPERATURE: 0 TO 70 C, BANDWITH: 1 MHZ, SUPPLY CURRENT: 320 UA. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP, 1MHZ, 0.4V/ US, SOIC-8; OP A; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1013DD | 687-LT1013DD | 296-1400-5-ND | 082963-LT1013DD | LT1013DD | LT1013DD | 16611331 | 28AH3798 | LT1013DD | LT1013DD |
| Product Name | LT1013D Dual Precision Operational Amplifier | Dual 1MHz 4V 44V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DD | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Ic, Op-Amp, 1Mhz, 0.4V/ Us, Soic-8; Op A; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 to 44 volts | 5 volts | 5 volts | |||||
| VOS | 0.8000 millivolts | 0.2000 millivolts | 0.0900 millivolts | 0.0900 millivolts | ||||||
| Quiescent Current (IQ) | 550 microamps | |||||||||
| CMRR | 97 dB |