Quad Precision Operational Amplifier 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1204745-LT1014MJB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1MHz GBW, 450uV Vos, 97dB CMRR, CDIP Product overview: LT1014MJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014MJB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Push-Pull 14-CDIP
QUAD PRECISION OPERATIONAL AMPLI
QUAD PRECISION OPERATIONAL AMPLI
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014MJB | 1204745-LT1014MJB | 687-LT1014MJB | LT1014MJB | LT1014MJB | LT1014MJB |
| Product Name | LT1014 Quad Precision Operational Amplifier | Newest Parts - LT1014MJB | Quad 1MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 44 volts | 5 to 44 volts | 4 volts | 4 volts | ||
| VOS | 0.3000 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||
| Quiescent Current (IQ) | 550 microamps | |||||
| CMRR | 97 dB | |||||
| GBW | 1 MHz | 0.7000 MHz | 0.7000 MHz |