Quad Precision Operational Amplifiers 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1204734-LT1014AMJB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1MHz GBW, 120dB Gain, 280uV Vos, CDIP Product overview: LT1014AMJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014AMJB can be used for catalog matching and distributor lookup.
QUAD PRECISION OPERATIONAL AMPLI
QUAD PRECISION OPERATIONAL AMPLI
General Purpose Amplifier 4 Circuit Push-Pull 14-CDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014AMJB | 1204734-LT1014AMJB | 687-LT1014AMJB | LT1014AMJB | LT1014AMJB | LT1014AMJB |
| Product Name | LT1014A Quad Precision Operational Amplifiers | Newest Parts - LT1014AMJB | Quad 1MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 44 volts | 44 volts | 4 volts | |||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | 0.4000 V/µs | ||
| Bandwidth | 1 MHz | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | Rail/Tube | Through Hole | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) |