Quad Precision Operational Amplifier 14-PDIP 0 to 70
General Purpose Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 1MHz BW, 5V-44V, 120dB Gain, PDIP Product overview: LT1014CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 5V, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 5V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1014CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082965-LT1014CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Precision Amplifiers Quad Precision
IC OPAMP GP 4 CIRCUIT 14DIP
IC, OP-AMP, QUAD, 14DIP; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1014CN | 296-14616-5-ND | 1977379P | 1977378 | 687-LT1014CN | 082965-LT1014CN | LT1014CN | LT1014CN | 64AH3909 | LT1014CN | LT1014CN |
| Product Name | LT1014 Quad Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Quad 1MHz 5V 44V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014CN | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp, Quad, 14Dip; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 44 volts | 44 volts | 22 volts | 4 to 44 volts | 4 volts | 4 volts | |||||
| VOS | 0.3000 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||||
| Quiescent Current (IQ) | 550 microamps | ||||||||||
| CMRR | 97 dB |