Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPC661AIMX

Description
Manufacturer: National Semiconductor Win Source Part Number: 1319469-LPC661AIMX Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.11V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 0.002 pA Voltage - Input Offset: 1 mV Current - Supply: 55µA Current - Output / Channel: 40 mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: NATNSCLPC661AIMX,215 6-LPC661AIMX RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 15.5 V
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 1319469-LPC661AIMX Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.11V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 0.002 pA Voltage - Input Offset: 1 mV Current - Supply: 55µA Current - Output / Channel: 40 mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: NATNSCLPC661AIMX,215 6-LPC661AIMX RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 15.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319469-LPC661AIMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319469-LPC661AIMX
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319469-LPC661AIMX
Manufacturer: National Semiconductor Win Source Part Number: 1319469-LPC661AIMX Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 1 Standard Package: 1 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.11V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 0.002 pA Voltage - Input Offset: 1 mV Current - Supply: 55µA Current - Output / Channel: 40 mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Other Part Number: NATNSCLPC661AIMX,215 6-LPC661AIMX RoHS Status: RoHS non-compliant Voltage - Supply Span (Min): 4.75 V Voltage - Supply Span (Max): 15.5 V

Manufacturer: National Semiconductor
Win Source Part Number: 1319469-LPC661AIMX
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: Surface Mount
Output Type: Push-Pull, Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.11V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 0.002 pA
Voltage - Input Offset: 1 mV
Current - Supply: 55µA
Current - Output / Channel: 40 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Other Part Number: NATNSCLPC661AIMX,2156-LPC661AIMX
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 15.5 V

Buy Now Datasheet
SOIC Operational Amplifier IC - 687-LPC661AIMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-LPC661AIMX
SOIC Operational Amplifier IC 687-LPC661AIMX
IC CMOS 1 CIRCUIT 8SOIC / CMOS Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC Product overview: LPC661AIMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC661AIMX can be used for catalog matching and distributor lookup.

IC CMOS 1 CIRCUIT 8SOIC / CMOS Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC Product overview: LPC661AIMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC661AIMX can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LPC661AIMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPC661AIMX
Instrumentation, OP Amps, Buffer Amps LPC661AIMX
CMOS Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1319469-LPC661AIMX 687-LPC661AIMX LPC661AIMX
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0550 milliamps 0.0550 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 2.00E-9 µA 2.00E-9 µA
GBW 0.3500 MHz 0.3500 MHz
Slew Rate 0.1100 V/µs 0.1100 V/µs 0.1100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD625BD/+ - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.6500 MHz
View Details
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
INA115 Precision Instrumentation Amplifier - INA115AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers