The LT1013AMJG is a dual precision operational amplifier in an 8-pin ceramic DIP package, rated for operation from -55°C to 125°C. It features a maximum input offset voltage of 150 µV at 25°C, an offset-voltage temperature coefficient of 2 µV/°C, and a maximum input offset current of 0.8 nA at 25°C. The device supports single-supply operation down to 5 V, with input voltage range including ground and output swing to within millivolts of ground. Supply current is maximized at 0.5 mA at 25°C, and it includes phase reversal protection. The package dimensions are 9.60 mm × 6.67 mm.
Dual Precision Operational Amplifier 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1204714-LT1013AMJG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1MHz BW, 250uV Vos, 100dB CMRR, CDIP Product overview: LT1013AMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013AMJG can be used for catalog matching and distributor lookup.
OPERATIONAL AMPLIFIER, DUAL, 1 MHZ, 2, 0.4 V/ S, 4V TO 44V, DIP, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 2 Circuit Push-Pull 8-CDIP
DUAL PRECISION OPERATIONAL AMPLI
OP Amp Dual GP ±22V/44V 8-Pin CDIP Tube
DUAL PRECISION OPERATIONAL AMPLI
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LT1013AMJG | 1204714-LT1013AMJG | 687-LT1013AMJG | 43548156 | LT1013AMJG | LT1013AMJG | 815-LT1013AMJG | LT1013AMJG |
| Product Name | LT1013AM Dual Precision Operational Amplifier | Newest Parts - LT1013AMJG | Dual 1MHz Operational Amplifier IC | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | OP Amp Dual GP ±22V/44V 8-Pin CDIP Tube | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 44 volts | 28 volts | 5 volts | 15 volts | 30 volts | |||
| VOS | 0.1500 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.2500 millivolts | ||||
| Quiescent Current (IQ) | 500 microamps | |||||||
| CMRR | 100 dB | |||||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 4.00E-7 V/µs |