Texas Instruments Quad 1.5MHz 5V TSSOP Operational Amplifier IC LMV934MT

Description
Quad Op-Amp, 1.5MHz BW, 7.5mV Vos, 5V, TSSOP-14 Product overview: LMV934MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV934MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op-Amp, 1.5MHz BW, 7.5mV Vos, 5V, TSSOP-14 Product overview: LMV934MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV934MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1.5MHz 5V TSSOP Operational Amplifier IC
687-LMV934MT
Quad 1.5MHz 5V TSSOP Operational Amplifier IC 687-LMV934MT
Quad Op-Amp, 1.5MHz BW, 7.5mV Vos, 5V, TSSOP-14 Product overview: LMV934MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV934MT can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1.5MHz BW, 7.5mV Vos, 5V, TSSOP-14 Product overview: LMV934MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV934MT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV934MT - 1202362-LMV934MT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV934MT
1202362-LMV934MT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV934MT 1202362-LMV934MT
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202362-LMV934MT Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LMV934MTX/NOPB; LMV934MTX; LMV934MAX/HAPB; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202362-LMV934MT
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LMV934MTX/NOPB; LMV934MTX; LMV934MAX/HAPB;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV934MT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV934MT
Instrumentation, OP Amps, Buffer Amps LMV934MT
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV934MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV934MT
Instrumentation, OP Amps, Buffer Amps LMV934MT
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV934MT 1202362-LMV934MT LMV934MT LMV934MT
Product Name Quad 1.5MHz 5V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV934MT Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 volts
Slew Rate 0.4200 V/µs 0.4200 V/µs 0.4200 V/µs
Bandwidth 1.5 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Rail/Tube Surface Mount SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data