Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2051FSS73

Description
2.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2051FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2051FSS73-ND
Through Hole Resistors RWR89S2051FSS73-ND
2.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.05K OHM 3W 1% WW AXIAL - RWR89S2051FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 3W 1% WW AXIAL
RWR89S2051FSS73
RES 2.05K OHM 3W 1% WW AXIAL RWR89S2051FSS73
RES 2.05Kohm 3W 1% WW AXIAL

RES 2.05Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2051FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2051FSS73
Wirewound Resistors 3110-RWR89S2051FSS73
ESS-2B 2.05K 1% RWR89S2051FS S73

ESS-2B 2.05K 1% RWR89S2051FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2051FSS73-ND RWR89S2051FSS73 3110-RWR89S2051FSS73
Product Name Through Hole Resistors RES 2.05K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details