Vishay Intertechnology, Inc. Wirewound Resistors RWR89S21R0FRBSL

Description
ESS-2B 21 1% RWR89S21R0FR BSL
Request a Quote Datasheet
Description
ESS-2B 21 1% RWR89S21R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S21R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S21R0FRBSL
Wirewound Resistors 3110-RWR89S21R0FRBSL
ESS-2B 21 1% RWR89S21R0FR BSL

ESS-2B 21 1% RWR89S21R0FR BSL

Supplier's Site Datasheet
RES 21 OHM 3W 1% WW AXIAL - RWR89S21R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 3W 1% WW AXIAL
RWR89S21R0FRBSL
RES 21 OHM 3W 1% WW AXIAL RWR89S21R0FRBSL
RES 21ohm 3W 1% WW AXIAL

RES 21ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S21R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S21R0FRBSL-ND
Through Hole Resistors RWR89S21R0FRBSL-ND
21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S21R0FRBSL RWR89S21R0FRBSL RWR89S21R0FRBSL-ND
Product Name Wirewound Resistors RES 21 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details