Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2400DSB12

Description
ESS-2B 240 .5% RWR89S2400DS B12
Request a Quote Datasheet
Description
ESS-2B 240 .5% RWR89S2400DS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2400DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2400DSB12
Wirewound Resistors 3110-RWR89S2400DSB12
ESS-2B 240 .5% RWR89S2400DS B12

ESS-2B 240 .5% RWR89S2400DS B12

Supplier's Site Datasheet
RES 240 OHM 3W 0.5% WW AXIAL - RWR89S2400DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 3W 0.5% WW AXIAL
RWR89S2400DSB12
RES 240 OHM 3W 0.5% WW AXIAL RWR89S2400DSB12
RES 240ohm 3W 0.5% WW AXIAL

RES 240ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2400DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2400DSB12-ND
Through Hole Resistors RWR89S2400DSB12-ND
240 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2400DSB12 RWR89S2400DSB12 RWR89S2400DSB12-ND
Product Name Wirewound Resistors RES 240 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details