Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2151FSRSL

Description
2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2151FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2151FSRSL-ND
Through Hole Resistors RWR89S2151FSRSL-ND
2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.15K OHM 3W 1% WW AXIAL - RWR89S2151FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 3W 1% WW AXIAL
RWR89S2151FSRSL
RES 2.15K OHM 3W 1% WW AXIAL RWR89S2151FSRSL
RES 2.15Kohm 3W 1% WW AXIAL

RES 2.15Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2151FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2151FSRSL
Wirewound Resistors 3110-RWR89S2151FSRSL
ESS-2B 2.15K 1% RWR89S2151FS RSL

ESS-2B 2.15K 1% RWR89S2151FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2151FSRSL-ND RWR89S2151FSRSL 3110-RWR89S2151FSRSL
Product Name Through Hole Resistors RES 2.15K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details