Vishay Intertechnology, Inc. Wirewound Resistors RWR89S22R6FSS73

Description
ESS-2B 22.6 1% RWR89S22R6FS S73
Request a Quote Datasheet
Description
ESS-2B 22.6 1% RWR89S22R6FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S22R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R6FSS73
Wirewound Resistors 3110-RWR89S22R6FSS73
ESS-2B 22.6 1% RWR89S22R6FS S73

ESS-2B 22.6 1% RWR89S22R6FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S22R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R6FSS73-ND
Through Hole Resistors RWR89S22R6FSS73-ND
22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 22.6 OHM 3W 1% WW AXIAL - RWR89S22R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 3W 1% WW AXIAL
RWR89S22R6FSS73
RES 22.6 OHM 3W 1% WW AXIAL RWR89S22R6FSS73
RES 22.6ohm 3W 1% WW AXIAL

RES 22.6ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7084
Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7084
Resistor,Metal Alloy,22.6Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,22.6Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S22R6FSS73 RWR89S22R6FSS73-ND RWR89S22R6FSS73 64C7084
Product Name Wirewound Resistors Through Hole Resistors RES 22.6 OHM 3W 1% WW AXIAL Resistor,metal Alloy,22.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details