Vishay Intertechnology, Inc. Wirewound Resistors RWR89S22R1FSRSL

Description
ESS-2B 22.1 1% RWR89S22R1FS RSL
Request a Quote Datasheet
Description
ESS-2B 22.1 1% RWR89S22R1FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S22R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R1FSRSL
Wirewound Resistors 3110-RWR89S22R1FSRSL
ESS-2B 22.1 1% RWR89S22R1FS RSL

ESS-2B 22.1 1% RWR89S22R1FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S22R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R1FSRSL-ND
Through Hole Resistors RWR89S22R1FSRSL-ND
22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 22.1 OHM 3W 1% WW AXIAL - RWR89S22R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 3W 1% WW AXIAL
RWR89S22R1FSRSL
RES 22.1 OHM 3W 1% WW AXIAL RWR89S22R1FSRSL
RES 22.1ohm 3W 1% WW AXIAL

RES 22.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S22R1FSRSL RWR89S22R1FSRSL-ND RWR89S22R1FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 22.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details