Vishay Intertechnology, Inc. RES 221 OHM 3W 1% WW AXIAL RWR89S2210FMB12

Description
RES 221ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 3W 1% WW AXIAL - RWR89S2210FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 3W 1% WW AXIAL
RWR89S2210FMB12
RES 221 OHM 3W 1% WW AXIAL RWR89S2210FMB12
RES 221ohm 3W 1% WW AXIAL

RES 221ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2210FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2210FMB12
Wirewound Resistors 3110-RWR89S2210FMB12
ESS-2B 221 1% RWR89S2210FM B12

ESS-2B 221 1% RWR89S2210FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR89S2210FMB12 3110-RWR89S2210FMB12
Product Name RES 221 OHM 3W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details