Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R74FPS70

Description
ESS-2B 1.74 1% RWR89S1R74FP S70
Request a Quote Datasheet
Description
ESS-2B 1.74 1% RWR89S1R74FP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R74FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R74FPS70
Wirewound Resistors 3110-RWR89S1R74FPS70
ESS-2B 1.74 1% RWR89S1R74FP S70

ESS-2B 1.74 1% RWR89S1R74FP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1R74FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1R74FPS70-ND
Through Hole Resistors RWR89S1R74FPS70-ND
1.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.74 OHM 3W 1% WW AXIAL - RWR89S1R74FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 3W 1% WW AXIAL
RWR89S1R74FPS70
RES 1.74 OHM 3W 1% WW AXIAL RWR89S1R74FPS70
RES 1.74ohm 3W 1% WW AXIAL

RES 1.74ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1R74FPS70 RWR89S1R74FPS70-ND RWR89S1R74FPS70
Product Name Wirewound Resistors Through Hole Resistors RES 1.74 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details