Vishay Intertechnology, Inc. RES 22.6 OHM 3W 1% WW AXIAL RWR89S22R6FSBSL

Description
RES 22.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 3W 1% WW AXIAL - RWR89S22R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 3W 1% WW AXIAL
RWR89S22R6FSBSL
RES 22.6 OHM 3W 1% WW AXIAL RWR89S22R6FSBSL
RES 22.6ohm 3W 1% WW AXIAL

RES 22.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S22R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R6FSBSL
Wirewound Resistors 3110-RWR89S22R6FSBSL
ESS-2B 22.6 1% RWR89S22R6FS BSL

ESS-2B 22.6 1% RWR89S22R6FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S22R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R6FSBSL-ND
Through Hole Resistors RWR89S22R6FSBSL-ND
22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S22R6FSBSL 3110-RWR89S22R6FSBSL RWR89S22R6FSBSL-ND
Product Name RES 22.6 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details