Vishay Intertechnology, Inc. RES 2.05K OHM 3W 1% WW AXIAL RWR89S2051FRS70

Description
RES 2.05Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 3W 1% WW AXIAL - RWR89S2051FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 3W 1% WW AXIAL
RWR89S2051FRS70
RES 2.05K OHM 3W 1% WW AXIAL RWR89S2051FRS70
RES 2.05Kohm 3W 1% WW AXIAL

RES 2.05Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2051FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2051FRS70-ND
Through Hole Resistors RWR89S2051FRS70-ND
2.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2051FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2051FRS70
Wirewound Resistors 3110-RWR89S2051FRS70
ESS-2B 2.05K 1% RWR89S2051FR S70

ESS-2B 2.05K 1% RWR89S2051FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2051FRS70 RWR89S2051FRS70-ND 3110-RWR89S2051FRS70
Product Name RES 2.05K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details