Vishay Intertechnology, Inc. RES 22.1 OHM 3W 1% WW AXIAL RWR89S22R1FSS70

Description
RES 22.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 3W 1% WW AXIAL - RWR89S22R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 3W 1% WW AXIAL
RWR89S22R1FSS70
RES 22.1 OHM 3W 1% WW AXIAL RWR89S22R1FSS70
RES 22.1ohm 3W 1% WW AXIAL

RES 22.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S22R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S22R1FSS70-ND
Through Hole Resistors RWR89S22R1FSS70-ND
22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S22R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R1FSS70
Wirewound Resistors 3110-RWR89S22R1FSS70
ESS-2B 22.1 1% RWR89S22R1FS S70

ESS-2B 22.1 1% RWR89S22R1FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7069
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7069
Resistor,Metal Alloy,22.1Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,22.1Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S22R1FSS70 RWR89S22R1FSS70-ND 3110-RWR89S22R1FSS70 64C7069
Product Name RES 22.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers