Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2100FSB12

Description
210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2100FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2100FSB12-ND
Through Hole Resistors RWR89S2100FSB12-ND
210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 210 OHM 3W 1% WW AXIAL - RWR89S2100FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 3W 1% WW AXIAL
RWR89S2100FSB12
RES 210 OHM 3W 1% WW AXIAL RWR89S2100FSB12
RES 210ohm 3W 1% WW AXIAL

RES 210ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2100FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2100FSB12
Wirewound Resistors 3110-RWR89S2100FSB12
ESS-2B 210 1% RWR89S2100FS B12

ESS-2B 210 1% RWR89S2100FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2100FSB12-ND RWR89S2100FSB12 3110-RWR89S2100FSB12
Product Name Through Hole Resistors RES 210 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 210 ohms 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details