Vishay Intertechnology, Inc. Wirewound Resistors RWR89S23R2FRB12

Description
ESS-2B 23.2 1% RWR89S23R2FR B12
Request a Quote Datasheet
Description
ESS-2B 23.2 1% RWR89S23R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S23R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S23R2FRB12
Wirewound Resistors 3110-RWR89S23R2FRB12
ESS-2B 23.2 1% RWR89S23R2FR B12

ESS-2B 23.2 1% RWR89S23R2FR B12

Supplier's Site Datasheet
RES 23.2 OHM 3W 1% WW AXIAL - RWR89S23R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 3W 1% WW AXIAL
RWR89S23R2FRB12
RES 23.2 OHM 3W 1% WW AXIAL RWR89S23R2FRB12
RES 23.2ohm 3W 1% WW AXIAL

RES 23.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S23R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S23R2FRB12-ND
Through Hole Resistors RWR89S23R2FRB12-ND
23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S23R2FRB12 RWR89S23R2FRB12 RWR89S23R2FRB12-ND
Product Name Wirewound Resistors RES 23.2 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details